Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-252, DPAK-3/2 Product overview: LQA20N200C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 200V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, TO-252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20N200C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150984-LQA20N200C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A
Reverse Recovery Time (trr): 16 ns
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (D-Pak)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1456-5-ND,596-14
Base Product Number: LQA20
DIODE ARRAY GP 200V 10A TO252
Rectifiers 200V, Dual, 10A Ultra-Low Qrr IC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 596-LQA20N200CTR-ND | 286-LQA20N200C | 1150984-LQA20N200C | LQA20N200C | LQA20N200C |
| Product Name | Diode Arrays | Schottky 10A 200V TO-252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; DPAK |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |