Diode Array 1 Pair Common Cathode Standard 300V 6A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 300V V(RRM), Silicon, TO-220AB, GREEN, PLASTIC PACKAGE-3 Product overview: LQA12T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA12T300C can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 878052-LQA12T300C
Series: Qspeed™
Features: Diode Array 300 V
Package: Tube
Family Name: LQA12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 300V 6A TO220AB
DIODE ARRAY GP 300V 6A TO220AB
RECTIFIER, 300V, 12A, TO-220AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Diode Configuration:Common
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 596-1363-5-ND | 286-LQA12T300C | 878052-LQA12T300C | LQA12T300C | LQA12T300C | 27AC8062 |
| Product Name | Diode Arrays | Schottky 6A 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - LQA12T300C | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier, 300V, 12A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | -55 C (-67 F) | ||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220-3 | |||
| RoHS Compliant | RoHS | |||||
| IO | 6 amps |