Win Source Part Number: 971897-LXA03B600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 3.1 V @ 3 A
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1379-6,596-1379-
Base Product Number: LXA03
Diode Standard 600V 3A Surface Mount TO-263AB
Diode Standard 600V 3A Surface Mount TO-263AB
Diode Standard 600V 3A Surface Mount TO-263AB
Rectifiers X-Series 600V 3A Low Qrr
RECTIFIER, 600V, 3A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A TO263AB
3.1V@3A 20ns 3A 600V TO-263AB Fast recovery/high efficiency diode ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 971897-LXA03B600 | 596-LXA03B600TR-ND | LXA03B600 | 27AC8165 | LXA03B600 | LXA03B600 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Rectifier, 600V, 3A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Diode Type | Standard | |||||
| VF | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | ||
| VR | 600 volts | 600 volts | ||||
| IR | 0.2500 mA | |||||
| trr | 20 ns | 20 ns | 20 ns |