Manufacturer: Diodes Incorporated
Win Source Part Number: 018624-LL4148-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management, Consumer Electronics, Portable Devices, Automotive
Diode Standard 75V 150mA Surface Mount Mini MELF
DIODE GP 75V 150MA MINI MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 018624-LL4148-7 | LL4148-7-ND | LL4148-7 |
| Product Name | Diodes, Rectifiers - Single - LL4148-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | |
| VR | 75 volts | ||
| IR | 0.0050 mA |