Powerex, Inc. Single Diodes LS411660

Description
Diode Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LS411660-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS411660-ND
Single Diodes LS411660-ND
Diode Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module

Diode Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode Module - LS411660 - Richardson RFPD
Downers Grove, IL, United States
Diode Module
LS411660
Diode Module LS411660
Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Unde

Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Unde

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS411660 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS411660
Discrete Semiconductor Products - Diodes - Rectifiers LS411660
DIODE GP 1.6KV 600A POW-R-BLOK

DIODE GP 1.6KV 600A POW-R-BLOK

Supplier's Site
Diode Module, Single, 1.6Kv; Repetitive Peak Reverse Voltage Powerex - 31C0335 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.6Kv; Repetitive Peak Reverse Voltage Powerex
31C0335
Diode Module, Single, 1.6Kv; Repetitive Peak Reverse Voltage Powerex 31C0335
DIODE MODULE, SINGLE, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Forward Surge Current:24.36kARoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Forward Surge Current:24.36kARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes
Product Number LS411660-ND LS411660 LS411660 31C0335
Product Name Single Diodes Diode Module Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Single, 1.6Kv; Repetitive Peak Reverse Voltage Powerex
Diode Type Diode Module
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details