Vishay Intertechnology, Inc. Bridge Rectifiers LVE2560-M3R/P

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-LVE2560-M3R/PTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-LVE2560-M3R/PTR-ND
Bridge Rectifiers 112-LVE2560-M3R/PTR-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Diode and Rectifier - 299-LVE2560-M3R/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-LVE2560-M3R/P
Diode and Rectifier 299-LVE2560-M3R/P
DIODE BRIDGE Product overview: LVE2560-M3R/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVE2560-M3R/P can be used for catalog matching and distributor lookup.

DIODE BRIDGE Product overview: LVE2560-M3R/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVE2560-M3R/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1155349-LVE2560-M3R/P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1155349-LVE2560-M3R/P
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1155349-LVE2560-M3R/P
Win Source Part Number: 1155349-LVE2560-M3R/ P Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 1,200 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, GSIB-5S Supplier Device Package: GSIB-5S Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-LVE2560-M3R/PTR Product Status: Obsolete

Win Source Part Number: 1155349-LVE2560-M3R/P
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 1,200
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GSIB-5S
Supplier Device Package: GSIB-5S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-LVE2560-M3R/PTR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - LVE2560-M3R/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
LVE2560-M3R/P
Discrete Semiconductor Products - Diodes - Bridge Rectifiers LVE2560-M3R/P
DIODE BRIDGE

DIODE BRIDGE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 112-LVE2560-M3R/PTR-ND 299-LVE2560-M3R/P 1155349-LVE2560-M3R/P LVE2560-M3R/P
Product Name Bridge Rectifiers Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050404 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details