Manufacturer: Vishay
Win Source Part Number: 070988-LL103A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: LL103A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): CDLL0.5A40/TR; LL103A; CDLL0.5A40; CDLL6677;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF
LL103A, LL103B, LL103C Small Signal Schottky Diodes Product overview: LL103A-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103A-GS18 can be used for catalog matching and distributor lookup.
Vishay LL103A-GS18 Diode
Vishay LL103A-GS18 Diode
Vishay LL103A-GS18 Diode
DIODE SCHOT 40V 200MA SOD80
DIODE SCHOT 40V 200MA SOD80
Schottky Diodes & Rectifiers 400mA 40 Volt 15 Amp IFSM
Schottky Rectifier, FULL REEL; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 070988-LL103A-GS18 | LL103A-GS18GITR-ND | 280-LL103A-GS18 | 7104500 | 7104500P | LL103A-GS18 | LL103A-GS18 | LL103A-GS18 | 21H0764 |
| Product Name | Diodes, Rectifiers - Single - LL103A-GS18 | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Full Reel; Diode Configuration Vishay |
| Life Cycle Stage | Active | Active | |||||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Minimelf | MiniMELF; MiniMELF | MiniMELF; MELF; SOD-80 | SOD-80; Mini MELF (SOD-80) | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| trr | 10 ns | 10 ns | 10 ns | ||||||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) |