Vishay Intertechnology, Inc. Single Diodes LL4148-M-08

Description
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-LL4148-M-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-LL4148-M-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-LL4148-M-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diode and Rectifier - 280-LL4148-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-LL4148-M-08
Diode and Rectifier 280-LL4148-M-08
SWITCHING DIODE GENPURP MINIMELF-E2-M Product overview: LL4148-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-M-08 can be used for catalog matching and distributor lookup.

SWITCHING DIODE GENPURP MINIMELF-E2-M Product overview: LL4148-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL4148-M-08 - 070990-LL4148-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4148-M-08
070990-LL4148-M-08
Diodes, Rectifiers - Single - LL4148-M-08 070990-LL4148-M-08
Manufacturer: Vishay Win Source Part Number: 070990-LL4148-M-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 25nA @ 20V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 070990-LL4148-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL4148-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4148-M-08
Discrete Semiconductor Products - Diodes - Rectifiers LL4148-M-08
DIODE GP 100V 300MA SOD80

DIODE GP 100V 300MA SOD80

Supplier's Site
Single Diodes - LL4148-M-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL4148-M-08
Single Diodes LL4148-M-08
DIODE GP 100V 300MA SOD80

DIODE GP 100V 300MA SOD80

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 112-LL4148-M-08CT-ND 280-LL4148-M-08 070990-LL4148-M-08 LL4148-M-08 LL4148-M-08
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - LL4148-M-08 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel
RoHS Compliant RoHS
IO 0.3000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data