Win Source Part Number: 1361173-LVM2P-075R14
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 2Pro
Package: Bulk
Product Status: Active
Package / Case: Radial - 3 Lead, Formed
Supplier Device Package: Radial Lead
Technology: Mixed Technology
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Applications: General Purpose
ECCN: EAR99
Number of Circuits: 1
California Prop 65: Warning Information
TVS DEVICE MIXED RADIAL Product overview: LVM2P-075R14431 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-LVM2P-075R14431 can be used for catalog matching and distributor lookup.
TVS DEVICE MIXED RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361173-LVM2P-075R14431 | 149-LVM2P-075R14431 | LVM2P-075R14431 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | Radial - 3 Lead, Formed | Bulk | Radial Lead |