Micro Commercial Components Corp. Bridge Rectifiers LMB10S-TP

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - LMB10S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
LMB10S-TPMSTR-ND
Bridge Rectifiers LMB10S-TPMSTR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Buy Now Datasheet
Bridge Rectifiers - LMB10S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
LMB10S-TPMSCT-ND
Bridge Rectifiers LMB10S-TPMSCT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Buy Now Datasheet
Bridge Rectifiers - LMB10S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
LMB10S-TPMSDKR-ND
Bridge Rectifiers LMB10S-TPMSDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1

Buy Now Datasheet
1KV 1A Diode and Rectifier - 299-LMB10S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-LMB10S-TP
1KV 1A Diode and Rectifier 299-LMB10S-TP
BRIDGE RECT 1PHASE 1KV 1A LMBS-1 Product overview: LMB10S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB10S-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1A LMBS-1 Product overview: LMB10S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB10S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - LMB10S-TP - 1072075-LMB10S-TP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - LMB10S-TP
1072075-LMB10S-TP
Bridge Rectifiers - LMB10S-TP 1072075-LMB10S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1072075-LMB10S-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LMBS-1 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1072075-LMB10S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LMBS-1
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
LMB10S-TP
Bridge Rectifiers LMB10S-TP
Bridge Rectifiers 1000V, 1A

Bridge Rectifiers 1000V, 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - LMB10S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
LMB10S-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers LMB10S-TP
BRIDGE RECT 1PHASE 1KV 1A LMBS-1

BRIDGE RECT 1PHASE 1KV 1A LMBS-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number LMB10S-TPMSTR-ND 299-LMB10S-TP 1072075-LMB10S-TP LMB10S-TP LMB10S-TP
Product Name Bridge Rectifiers 1KV 1A Diode and Rectifier Bridge Rectifiers - LMB10S-TP Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data