Power Integrations, Inc. Diodes, Rectifiers - Single - LXA20T600 LXA20T600

Description
Manufacturer: Power Integrations Win Source Part Number: 1064658-LXA20T600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 20A Reverse Recovery Time (trr): 26.5ns Current - Reverse Leakage @ Vr: 250μA @ 600V Capacitance @ Vr, F: 92pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064658-LXA20T600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 20A Reverse Recovery Time (trr): 26.5ns Current - Reverse Leakage @ Vr: 250μA @ 600V Capacitance @ Vr, F: 92pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LXA20T600 - 1064658-LXA20T600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LXA20T600
1064658-LXA20T600
Diodes, Rectifiers - Single - LXA20T600 1064658-LXA20T600
Manufacturer: Power Integrations Win Source Part Number: 1064658-LXA20T600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 20A Reverse Recovery Time (trr): 26.5ns Current - Reverse Leakage @ Vr: 250μA @ 600V Capacitance @ Vr, F: 92pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064658-LXA20T600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 20A
Reverse Recovery Time (trr): 26.5ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Capacitance @ Vr, F: 92pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 596-1357-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-1357-5-ND
Single Diodes 596-1357-5-ND
Diode Standard 600V 20A Through Hole TO-220AC

Diode Standard 600V 20A Through Hole TO-220AC

Buy Now Datasheet
20A 600V Diode and Rectifier - 280-LXA20T600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 600V Diode and Rectifier
280-LXA20T600
20A 600V Diode and Rectifier 280-LXA20T600
Rectifier Diode, 1 Phase, 1 Element, 20A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LXA20T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA20T600 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 20A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LXA20T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA20T600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
LXA20T600
Rectifiers LXA20T600
Rectifiers X-Series600V 20A Low Qrr

Rectifiers X-Series600V 20A Low Qrr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LXA20T600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LXA20T600
Discrete Semiconductor Products - Diodes - Rectifiers LXA20T600
DIODE GEN PURP 600V 20A TO220AC

DIODE GEN PURP 600V 20A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1064658-LXA20T600 596-1357-5-ND 280-LXA20T600 LXA20T600 LXA20T600
Product Name Diodes, Rectifiers - Single - LXA20T600 Single Diodes 20A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package TO-220; TO-220AC Rail/Tube TO-220-2 TO-220
VF 3.1 volts 3.1 volts
trr 26.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040312 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT46WJ,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
200V 250MA Diode and Rectifier - 280-BAS2103WE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers