Diode Standard 50V 600mA Surface Mount SOD-80 QuadroMELF
Diode Standard 50V 600mA Surface Mount SOD-80 QuadroMELF
Diode Standard 50V 600mA Surface Mount SOD-80 QuadroMELF
600mA 50V General Purpose Rectifier Diode, SOD-80-2, 4ns RR Product overview: LS4150GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600mA, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4150GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 104447-LS4150GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Vishay LS4150GS08 Diode
Vishay LS4150GS08 Diode
DIODE GP 50V 600MA SOD80
DIODE, SMALL SIG, AEC-Q101, SINGLE, 50V; Diode Configuration:Single
DIODE, SMALL SIG, AEC-Q101, SINGLE, 50V; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | LS4150GS08GIDKR-ND | 280-LS4150GS08 | 104447-LS4150GS08 | 4433707P | 1452189 | LS4150GS08 | 06AC6092 |
| Product Name | Single Diodes | 600mA 50V Diode and Rectifier | Diodes, Rectifiers - Single - LS4150GS08 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Sig, Aec-Q101, Single, 50V; Diode Configuration Vishay |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | Tape and Reel | QuadroMELF; Quadro Melf | Quadro melf | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 0.6000 amps | ||||||
| Diode Type | Standard |