DIODES Incorporated Single Diodes LLSD103B-7

Description
Diode Schottky 30V 350mA Surface Mount Mini MELF
Request a Quote Datasheet
Description
Diode Schottky 30V 350mA Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LLSD103BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LLSD103BDITR-ND
Single Diodes LLSD103BDITR-ND
Diode Schottky 30V 350mA Surface Mount Mini MELF

Diode Schottky 30V 350mA Surface Mount Mini MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - LLSD103B-7 - 1052628-LLSD103B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LLSD103B-7
1052628-LLSD103B-7
Diodes, Rectifiers - Single - LLSD103B-7 1052628-LLSD103B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1052628-LLSD103B-7 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 20V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1052628-LLSD103B-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 0.35A Diode and Rectifier - 280-LLSD103B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.35A Diode and Rectifier
280-LLSD103B-7
Schottky 30V 0.35A Diode and Rectifier 280-LLSD103B-7
SCHOTTKY SOD80 30V 0.35A 125C Product overview: LLSD103B-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD103B-7 can be used for catalog matching and distributor lookup.

SCHOTTKY SOD80 30V 0.35A 125C Product overview: LLSD103B-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD103B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LLSD103B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LLSD103B-7
Discrete Semiconductor Products - Diodes - Rectifiers LLSD103B-7
SCHOTTKY SOD80 30V 0.35A 125C

SCHOTTKY SOD80 30V 0.35A 125C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number LLSD103BDITR-ND 1052628-LLSD103B-7 280-LLSD103B-7 LLSD103B-7
Product Name Single Diodes Diodes, Rectifiers - Single - LLSD103B-7 Schottky 30V 0.35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Life Cycle Stage Obsolete(EOL) Removed
Package MELF; Mini MELF Tape & Reel (TR)
Unlock Full Specs
to access all available technical data