Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3
Rectifiers 200V, Dual, 20A Ultra-Low Qrr IC
DIODE ARRAY GP 200V 20A TO220AB
RECTIFIER, 200V, 40A, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Diode Configuration:Common
DIODE ARRAY GP 200V 20A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 596-1455-5-ND | LQA40T200C | LQA40T200C | 27AC8080 | LQA40T200C |
| Product Name | Diode Arrays | Rectifiers | Diode Arrays | Rectifier, 200V, 40A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220-3 | ||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 200 volts |