RF Diode PIN - 1 Pair Series Connection 20V 10mA 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 20V 10mA 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 20V 10mA 250mW SOT-23-3
SI PIN NON HERMETIC PLASTIC SMT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-LXP1004-23-2/CT-ND | LXP1004-23-2/TR |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 20 volts |