LL46 Small Signal Schottky Diode Product overview: LL46-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL46-GS18 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Schottky Diodes & Rectifiers 150mA 100 Volt 750mA IFSM
DIODE SCHOT 100V 150MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-LL46-GS18 | LL46-GS18GICT-ND | LL46-GS18 | LL46-GS18 |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-80; Mini MELF (SOD-80) | ||
| RoHS Compliant | RoHS | |||
| IO | 0.1500 amps |