TVS DIODE 5.5VWM SMD Product overview: LXES1UBAA1-096 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1UBAA1-096 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 924677-LXES1UBAA1-09
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp - Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LXES1U
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0080
Other Part Number: 490-9331-6, LXES1UBAA1-096-ND, 490-9331-2, 490-9331-1
Clamp Ipp Tvs Diode Surface Mount
TVS DIODE 5.5VWM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LXES1UBAA1-096 | 924677-LXES1UBAA1-096 | 490-9331-2-ND | LXES1UBAA1-096 | LXES1UBAA1-096 |
| Product Name | SMD TVS Protection Diode | TVS - TVS - Diodes - LXES1UBAA1-096 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |