Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 43.5V
Unidirectional TVS Diode, 31.1-34.3V Breakdown, 175°C Max Product overview: LDP01-33AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 34.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 34.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-33AY can be used for catalog matching and distributor lookup.
43.5V Clamp 110A Ipp Tvs Diode Surface Mount D²PAK
43.5V Clamp 110A Ipp Tvs Diode Surface Mount D²PAK
43.5V Clamp 110A Ipp Tvs Diode Surface Mount D²PAK
TVS DIODE, AEC-Q101, 28V, TO-263-3; Product Range:Transil LDP01-xxAY Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors Automotive TVS for load dump protection
TVS DIODE 28VWM 43.5VC D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LDP01-33AY | 497-15295-6-ND | 45AC7189 | LDP01-33AY | LDP01-33AY | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | 34.3V TVS Protection Diode | TVS Diodes | Tvs Diode, Aec-Q101, 28V, To-263-3; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 43.5 volts | 43.5 volts | 43.5 volts | |||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts | |||
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | D2PAK; D2PAK-3 | D2PAK; D2PAK |