63V Clamp 65A Ipp Tvs Diode Surface Mount D²PAK
TVS DIODE 40VWM 63VC D2PAK
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 330316 | 497-15299-2-ND | LDP01-47AY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK |
| Pin Count | 2 | ||
| Configuration | Single |