Vishay Precision Group Bridge Rectifiers LVB2560-M3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - LVB2560-M3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
LVB2560-M3/45GI-ND
Bridge Rectifiers LVB2560-M3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Diode and Rectifier - 299-LVB2560-M3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-LVB2560-M3/45
Diode and Rectifier 299-LVB2560-M3/45
LVB2560 Low VF Single-Phase Single In-Line Bridge Rectifiers Product overview: LVB2560-M3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVB2560-M3/45 can be used for catalog matching and distributor lookup.

LVB2560 Low VF Single-Phase Single In-Line Bridge Rectifiers Product overview: LVB2560-M3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVB2560-M3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - LVB2560-M3/45 - 880328-LVB2560-M3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - LVB2560-M3/45
880328-LVB2560-M3/45
Bridge Rectifiers - LVB2560-M3/45 880328-LVB2560-M3/45
Manufacturer: Vishay Win Source Part Number: 880328-LVB2560-M3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GSIB-5S Package: 4-SIP, GSIB-5S Package: Tube Mounting: Through Hole Family Name: LVB2560 Categories: Discrete Semiconductor Products Case / Package: GSIB-5S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: LVB2560-M3/45-ND, LVB2560-M3/45GI

Manufacturer: Vishay
Win Source Part Number: 880328-LVB2560-M3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GSIB-5S
Package: 4-SIP, GSIB-5S
Package: Tube
Mounting: Through Hole
Family Name: LVB2560
Categories: Discrete Semiconductor Products
Case / Package: GSIB-5S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: LVB2560-M3/45-ND, LVB2560-M3/45GI

Buy Now Datasheet
Bridge Rectifiers - LVB2560-M3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
LVB2560-M3/45
Bridge Rectifiers LVB2560-M3/45
BRIDGE RECT 1P 600V 25A GSIB-5S

BRIDGE RECT 1P 600V 25A GSIB-5S

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - LVB2560-M3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
LVB2560-M3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers LVB2560-M3/45
BRIDGE RECT 1P 600V 25A GSIB-5S

BRIDGE RECT 1P 600V 25A GSIB-5S

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
LVB2560-M3/45
Bridge Rectifiers LVB2560-M3/45
Bridge Rectifiers 25 Amps 600 Volts

Bridge Rectifiers 25 Amps 600 Volts

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number LVB2560-M3/45GI-ND 299-LVB2560-M3/45 880328-LVB2560-M3/45 LVB2560-M3/45 LVB2560-M3/45 LVB2560-M3/45
Product Name Bridge Rectifiers Diode and Rectifier Bridge Rectifiers - LVB2560-M3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Rail/Tube GSIB-5S
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 25 amps
Unlock Full Specs
to access all available technical data