Power Integrations, Inc. Schottky 8A 600V Diode and Rectifier LQA08TC600

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA08TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA08TC600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA08TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA08TC600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 8A 600V Diode and Rectifier - 280-LQA08TC600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 600V Diode and Rectifier
280-LQA08TC600
Schottky 8A 600V Diode and Rectifier 280-LQA08TC600
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA08TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA08TC600 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA08TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA08TC600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LQA08TC600 - 1057110-LQA08TC600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LQA08TC600
1057110-LQA08TC600
Diodes, Rectifiers - Single - LQA08TC600 1057110-LQA08TC600
Manufacturer: Power Integrations Win Source Part Number: 1057110-LQA08TC600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.05V @ 8A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 25μA @ 600V Capacitance @ Vr, F: 33pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1057110-LQA08TC600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.05V @ 8A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Capacitance @ Vr, F: 33pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LQA08TC600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LQA08TC600
Discrete Semiconductor Products - Diodes - Rectifiers LQA08TC600
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site
Single Diodes - LQA08TC600 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LQA08TC600
Single Diodes LQA08TC600
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site Datasheet
Rectifier, 600V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations - 27AC8055 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations
27AC8055
Rectifier, 600V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations 27AC8055
RECTIFIER, 600V, 8A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:3.05V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:TO-220AC RoHS Compliant: Yes

RECTIFIER, 600V, 8A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:3.05V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
LQA08TC600
Rectifiers LQA08TC600
Rectifiers Q-Series 600V 8A Ultra Low Qrr

Rectifiers Q-Series 600V 8A Ultra Low Qrr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 280-LQA08TC600 1057110-LQA08TC600 LQA08TC600 LQA08TC600 27AC8055 LQA08TC600
Product Name Schottky 8A 600V Diode and Rectifier Diodes, Rectifiers - Single - LQA08TC600 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, 600V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations Rectifiers
Package Rail/Tube TO-220; TO-220AC TO-220 TO-220; TO-220-2 TO-220AC TO-220-2
RoHS Compliant RoHS RoHS
IO 8 amps
Tj -55 C (-67 F) 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
High-speed switching diode - BAS16W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
70V 70MA SOT23 Diode and Rectifier - 286-BAS70-04B5000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers