The Rectifier, part number 27AC8058, is a common-cathode diode designed for applications requiring a repetitive peak reverse voltage of 150V and an average forward current of 10A. Each diode can handle a maximum forward current of 5A at a junction temperature of 150°C. The device features a low reverse recovery charge (QRR) of 21.4nC at 125°C, which contributes to its efficiency and reduces electromagnetic interference (EMI). The reverse recovery time is specified at 15.1ns, making it suitable for fast-switching applications. This rectifier is housed in a TO-220AB package and is RoHS compliant, utilizing lead-free plating and a "Green" mold compound. It is applicable in various circuits, including AC/DC and DC/DC output rectification, motor drive circuits, and DC-AC inverters. The device's thermal resistance from junction to ambient is 62°C/W, and it can withstand a non-repetitive peak surge current of up to 350A. Overall, this rectifier is a reliable choice for engineers looking for efficient and compact solutions in power management applications.
Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3
RECTIFIER, 150V, 10A, TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Common
Rectifiers 150V, Dual, 5A Ultra-Low Qrr Rect
DIODE ARRAY GP 150V 5A TO220AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | LQA10T150C-ND | 27AC8058 | LQA10T150C | LQA10T150C |
| Product Name | Diode Arrays | Rectifier, 150V, 10A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB-3 | ||
| VRRM | 150 volts |