Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB LM5050MKX-2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877511-LM5050MKX-2/N OPB Features: OR Controller Package: Reel - TR Family Name: LM5050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49738-6, 296-49738-1, 296-49738-2, LM5050MKX-2/NOPB-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877511-LM5050MKX-2/N OPB Features: OR Controller Package: Reel - TR Family Name: LM5050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49738-6, 296-49738-1, 296-49738-2, LM5050MKX-2/NOPB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB - 877511-LM5050MKX-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB
877511-LM5050MKX-2/NOPB
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB 877511-LM5050MKX-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877511-LM5050MKX-2/N OPB Features: OR Controller Package: Reel - TR Family Name: LM5050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49738-6, 296-49738-1, 296-49738-2, LM5050MKX-2/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877511-LM5050MKX-2/NOPB
Features: OR Controller
Package: Reel - TR
Family Name: LM5050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49738-6, 296-49738-1, 296-49738-2, LM5050MKX-2/NOPB-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
LM5050MKX-2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes LM5050MKX-2/NOPB
IC OR CTRLR N+1 6SOT

IC OR CTRLR N+1 6SOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 877511-LM5050MKX-2/NOPB LM5050MKX-2/NOPB
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LM5050MKX-2/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Diode Type OR Controller
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 50MA Diode and Rectifier - 284-SMS3923-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - 1N4964 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 264 mA
IR 5 mA
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers