Manufacturer: Murata Electronics North America
Win Source Part Number: 710980-LXES03TAA1-14
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Ethernet, HDMI
Bidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 2-CSP (0.60x0.30)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 7V
Capacitance at Frequency: 5pF at 1MHz
TVS DIODE 5VWM 2CSP Product overview: LXES03TAA1-142 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03TAA1-142 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
TVS DIODE 5VWM 2CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 710980-LXES03TAA1-142 | 144-LXES03TAA1-142 | 490-14311-1-ND | LXES03TAA1-142 |
| Product Name | TVS - TVS - Diodes - LXES03TAA1-142 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 7 volts | 7 volts | 7 volts | |
| CT | 5 pF | |||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |