Manufacturer: Power Integrations
Win Source Part Number: 880375-LXA03T600
Series: Qspeed™
Features: Diode 600 V
Package: Tube
Family Name: LXA03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LXA03T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA03T600 can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Through Hole TO-220AC
DIODE GEN PURP 600V 3A TO220AC
RECTIFIER, 600V, 3A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers X-Series 600V 3A Low Qrr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 880375-LXA03T600 | 280-LXA03T600 | 596-LXA03T600-ND | LXA03T600 | 27AC8167 | LXA03T600 |
| Product Name | Diodes, Rectifiers - Single - LXA03T600 | 3A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 3A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers |
| Diode Type | Diode 600 V | |||||
| Package | Rail/Tube | TO-220 | TO-220AC | TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) |