Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LXA10T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA10T600 can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 880379-LXA10T600
Series: Qspeed™
Features: Diode Standard 10A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: LXA10
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers X-Series 600V 10A Low Qrr
DIODE GEN PURP 600V 10A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-LXA10T600 | 880379-LXA10T600 | LXA10T600 | LXA10T600 |
| Product Name | 10A 600V Diode and Rectifier | Diodes, Rectifiers - Single - LXA10T600 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220-2 | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | -55 C (-67 F) |