Diode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-247AD
Schottky Diodes & Rectifiers 1200V 30A TO-247-3L SiC Schottky Diode
DIODE SIL CARB 1.2KV 44A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | F11697-ND | LSIC2SD120E30CC | LSIC2SD120E30CC |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |