Vishay Precision Group Single Diodes LL103A-GS08

Description
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL103A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103A-GS08CT-ND
Single Diodes LL103A-GS08CT-ND
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL103A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103A-GS08DKR-ND
Single Diodes LL103A-GS08DKR-ND
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL103A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103A-GS08TR-ND
Single Diodes LL103A-GS08TR-ND
Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-LL103A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-LL103A-GS08
Schottky 40V Diode and Rectifier 280-LL103A-GS08
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: LL103A-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103A-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: LL103A-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL103A-GS08 - 018621-LL103A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL103A-GS08
018621-LL103A-GS08
Diodes, Rectifiers - Single - LL103A-GS08 018621-LL103A-GS08
Manufacturer: Vishay Win Source Part Number: 018621-LL103A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: LL103A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL103A; CDLL0.2A40; Introduction Date: April 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety, Signal Processing, Automotive

Manufacturer: Vishay
Win Source Part Number: 018621-LL103A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: LL103A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): LL103A; CDLL0.2A40;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety, Signal Processing, Automotive

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000855
Schottky Diodes & Rectifiers 7000855
Vishay LL103A-GS08 Diode

Vishay LL103A-GS08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7000855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000855P
Schottky Diodes & Rectifiers 7000855P
Vishay LL103A-GS08 Diode

Vishay LL103A-GS08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1777583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777583
Schottky Diodes & Rectifiers 1777583
Vishay LL103A-GS08 Diode

Vishay LL103A-GS08 Diode

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - LL103A-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
LL103A-GS08
Diodes >> Schottky Barrier Diodes (SBD) LL103A-GS08
40V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS

40V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, Aec-Q101, 40V, Sod80; Diode Configuration Vishay - 85Y0041 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Aec-Q101, 40V, Sod80; Diode Configuration Vishay
85Y0041
Schottky Diode, Aec-Q101, 40V, Sod80; Diode Configuration Vishay 85Y0041
SCHOTTKY DIODE, AEC-Q101, 40V, SOD80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature RoHS Compliant: Yes

SCHOTTKY DIODE, AEC-Q101, 40V, SOD80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LL103A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL103A-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LL103A-GS08
DIODE SCHOT 40V 200MA SOD80

DIODE SCHOT 40V 200MA SOD80

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LL103A-GS08
Schottky Diodes & Rectifiers LL103A-GS08
Schottky Diodes & Rectifiers 20mA 40 Volt

Schottky Diodes & Rectifiers 20mA 40 Volt

Buy Now Datasheet
Single Diodes - LL103A-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL103A-GS08
Single Diodes LL103A-GS08
DIODE SCHOT 40V 200MA SOD80

DIODE SCHOT 40V 200MA SOD80

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number LL103A-GS08CT-ND 280-LL103A-GS08 018621-LL103A-GS08 7000855 7000855P LL103A-GS08 85Y0041 LL103A-GS08 LL103A-GS08 LL103A-GS08
Product Name Single Diodes Schottky 40V Diode and Rectifier Diodes, Rectifiers - Single - LL103A-GS08 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, Aec-Q101, 40V, Sod80; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj 125 C (257 F) -65 C (-85 F) 125 C (257 F)
Package Tape and Reel MiniMELF; MELF; SOD-80; SOD-80 MiniMELF Minimelf MiniMELF; MiniMELF SOD-80 MiniMELF; MELF; SOD-80 SOD-80; Mini MELF (SOD-80)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data