Diode Standard 600V 5A Through Hole TO-220AC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA05TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA05TC600 can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 1057109-LQA05TC600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.14V @ 5A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Rectifiers Q-Series 600V 5A Ultra Low Qrr
DIODE GEN PURP 600V 5A TO220AC
RECTIFIER, 600V, 5A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 596-1371-5-ND | 280-LQA05TC600 | 1057109-LQA05TC600 | LQA05TC600 | LQA05TC600 | 27AC8053 |
| Product Name | Single Diodes | Schottky 5A 600V Diode and Rectifier | Diodes, Rectifiers - Single - LQA05TC600 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 5A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package | Rail/Tube | TO-220; TO-220AC | TO-220-2 | TO-220 | TO-220AC | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 5 amps | |||||
| Life Cycle Stage | Active | Active |