24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
300W 12V Bidirectional TVS Diode, 4 Element, SOIC, 24V Clamp Product overview: LCDA12.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, 24V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 24VC 8-SO
TVS DIODE ARRAY, 300W, 12V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 12V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | LCDA12.TBTTR-ND | 144-LCDA12.TBT | LCDA12.TBT | LCDA12.TBT | 67K8968 |
| Product Name | TVS Diodes | 300W 12V 24V SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 12V, Soic, Full Reel; Product Range Semtech |
| Configuration | Single | Single | |||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| VC | 24 volts | 24 volts | 24 volts | ||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |