Murata Electronics TVS Diodes LXES03TBB1-141

Description
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 490-9327-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-9327-6-ND
TVS Diodes 490-9327-6-ND
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Buy Now Datasheet
TVS Diodes - 490-9327-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-9327-2-ND
TVS Diodes 490-9327-2-ND
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Buy Now Datasheet
TVS Diodes - 490-9327-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-9327-1-ND
TVS Diodes 490-9327-1-ND
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)

Buy Now Datasheet
TVS Protection Diode - 144-LXES03TBB1-141 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LXES03TBB1-141
TVS Protection Diode 144-LXES03TBB1-141
TVS DIODE 5VWM 2CSP Product overview: LXES03TBB1-141 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03TBB1-141 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 2CSP Product overview: LXES03TBB1-141 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03TBB1-141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 965163-LXES03TBB1-141 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
965163-LXES03TBB1-141
Circuit Protection - TVS - Diodes 965163-LXES03TBB1-141
Win Source Part Number: 965163-LXES03TBB1-14 1 Category: Circuit Protection>TVS - Diodes Series: LXESxxT Type: Zener Package: Tape & Reel Applications: Ethernet, HDMI Standard Package: 20,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 7V Power Line Protection: No Capacitance @ Frequency: 0.45pF @ 1MHz Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-CSP (0.60x0.30) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LXES03TBB1-141LXES03 TBB1141; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Murata Electronics Other Names: 490-9327-2,490-9327- 1,490-9327-6 Base Product Number: LXES03

Win Source Part Number: 965163-LXES03TBB1-141
Category: Circuit Protection>TVS - Diodes
Series: LXESxxT
Type: Zener
Package: Tape & Reel
Applications: Ethernet, HDMI
Standard Package: 20,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 7V
Power Line Protection: No
Capacitance @ Frequency: 0.45pF @ 1MHz
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-CSP (0.60x0.30)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LXES03TBB1-141LXES03TBB1141;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Murata Electronics
Other Names: 490-9327-2,490-9327-1,490-9327-6
Base Product Number: LXES03

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LXES03TBB1-141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LXES03TBB1-141
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LXES03TBB1-141
TVS DIODE 5VWM 2CSP

TVS DIODE 5VWM 2CSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 490-9327-6-ND 144-LXES03TBB1-141 965163-LXES03TBB1-141 LXES03TBB1-141
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) 2-CSP (0.60x0.30)
VBR 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data