50V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
50V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
50V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode, 500W, 24V, Unidirectional, SOT-143, 2 Elements Product overview: LCDA24C-1.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA24C-1.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 50VC SOT143-4
TVS Diodes / ESD Suppressors TVS ARRAY LOW CAPACITANCE 15V
TVS DIODE 24VWM 50VC SOT143-4
TVS DIODE ARRAY, 500W, 24V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 500W, 24V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | LCDA24C-1TR-ND | 144-LCDA24C-1.TCT | LCDA24C-1.TCT | LCDA24C-1.TCT | LCDA24C-1.TCT | 37K7833 | 69K1160 |
| Product Name | TVS Diodes | 500W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode Array, 500W, 24V, Soic; Product Range Semtech | Tvs Diode Array, 500W, 24V, Soic, Full Reel; Product Range Semtech |
| Configuration | Single | Single | |||||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143 | TO-253-4, TO-253AA | SOT143; SOT-143 | SOIC | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| VC | 50 volts | 50 volts | 50 volts | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |