Manufacturer: Power Integrations
Win Source Part Number: 1057112-LQA20B300C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 10A
Reverse Recovery Time (trr): 12.6ns
Current - Reverse Leakage @ Vr: 25μA @ 300V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-263AB, GREEN PACKAGE-3 Product overview: LQA20B300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20B300C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE RECT GP 300V 10A TO263
RECTIFIER, 300V, 20A, TO-263AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:20A; Diode Configuration:Common
Rectifiers Q-Series 300V 10A Dual Ultra-Low Qrr
DIODE ARRAY GP 300V 10A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1057112-LQA20B300C | 286-LQA20B300C | 596-LQA20B300CDKR-ND | LQA20B300C | 27AC8064 | LQA20B300C | LQA20B300C |
| Product Name | Diodes, Rectifiers - Arrays - LQA20B300C | 10A 300V Diode and Rectifier | Diode Arrays | Diode Arrays | Rectifier, 300V, 20A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | |||
| VR | 300 volts | 300 volts | |||||
| IR | 0.0250 mA | 0.0250 mA |