Diode Array 1 Pair Series Connection Standard 800V 600A Chassis Mount POW-R-BLOK™ Module
Powerex Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underw
POWER MODULE DIODE, 600A, 800V, POW-R-BLOK; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):600A; Forward Voltage VF Max:1.19V; Diode Module Configuration:Dual Series; Product Range:-; Module Configuration:Dual RoHS Compliant: Yes
DIODE MOD GP 800V 600A POWRBLOK
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | LD410860-ND | LD410860 | 09B3365 | LD410860 |
| Product Name | Diode Arrays | SCR Diode Module | Power Module Diode, 600A, 800V, Pow-R-Blok; Repetitive Reverse Voltage Vrrm Max Powerex | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Package | POW-R-BLOK™ Module | |||
| Diode Type | SCR Diode Module | |||
| IF | 600000 mA | 600000 mA |