SMC Diode Solutions Co., Ltd TVS Diodes LCDA05

Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-1433-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1655-1433-2-ND
TVS Diodes 1655-1433-2-ND
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-1433-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1655-1433-1-ND
TVS Diodes 1655-1433-1-ND
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-1433-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1655-1433-6-ND
TVS Diodes 1655-1433-6-ND
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - TVS - Diodes - LCDA05 - 1195701-LCDA05 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LCDA05
1195701-LCDA05
TVS - TVS - Diodes - LCDA05 1195701-LCDA05
Manufacturer: SMC Diode Solutions Win Source Part Number: 1195701-LCDA05 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9.8V Capacitance at Frequency: 5pF at 1MHz

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1195701-LCDA05
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 9.8V
Capacitance at Frequency: 5pF at 1MHz

Buy Now
Singapore, Singapore
TVS Protection Diode
144-LCDA05
TVS Protection Diode 144-LCDA05
TVS DIODE 5VWM 9.8VC 8-SO Product overview: LCDA05 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.8VC 8-SO Product overview: LCDA05 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - LCDA05 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
LCDA05
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) LCDA05
20A 300W 9.8V 6V Bi-Directional 5V@Max SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

20A 300W 9.8V 6V Bi-Directional 5V@Max SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LCDA05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LCDA05
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LCDA05
TVS DIODE 5VWM 9.8VC 8-SO

TVS DIODE 5VWM 9.8VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-1433-2-ND 1195701-LCDA05 144-LCDA05 LCDA05 LCDA05
Product Name TVS Diodes TVS - TVS - Diodes - LCDA05 TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 9.8 volts 9.8 volts 9.8 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data