The LTKAK6-076C is a 6 kA transient voltage suppression diode in an SMTO-218 surface mount package, designed for high surge protection with Foldback technology that lowers clamping voltage below avalanche levels. It has a standby voltage of 76 V, a breakdown voltage range of 85 to 95 V, and a maximum clamping voltage of 140 V at 10 A peak pulse current. The device features a capacitance of 4.5 nF at 0 V bias, a peak pulse current rating of 6,000 A for an 8/20 μs waveform, and operates with a junction temperature range of -55 °C to 125 °C. The package is epoxy encapsulated, weighs 4.34 g, and meets MSL Level 1 per J-STD-020 with a maximum reflow peak temperature of 245 °C. It is RoHS compliant and UL recognized with a V-0 flammability rating.
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free
140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 924455-LTKAK6-076C
Series: LTKAK6
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
Package: Nonstandard SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMTO-218 Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: -LTKAK6-076C, LTKAK6-076C-ND, F7376CT, F7376TR, F7376DKR
Trans Voltage Suppressor Diode Product overview: LTKAK6-076C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK6-076C can be used for catalog matching and distributor lookup.
TVS DIODE 76VWM 140VC SMTO-218
TVS Diodes / ESD Suppressors 76V 6KA
TVS DIODE, 76V, BIDIR, SMTO-218; Product Range:LTKAK6 series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK6-076C | F7376TR-ND | 924455-LTKAK6-076C | 144-LTKAK6-076C | LTKAK6-076C | LTKAK6-076C | 31AC6562 |
| Product Name | SMTO-218 - 6KA | TVS Diodes | TVS - TVS - Diodes - LTKAK6-076C | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 76V, Bidir, Smto-218; Product Range Littelfuse |
| VR | 76 volts | ||||||
| VBR | 85 to 95 volts | 85 volts | 85 volts | 85 to ? volts | |||
| Configuration | Single | Single | |||||
| Package | Nonstandard SMD | SMTO-218 Tab | SMTO-218 Tab | SMTO-218 | SMD | ||
| VC | 140 volts | 140 volts | 140 volts |