Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: LL101B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL101B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 070986-LL101B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: LL101B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): JANS1N5711UR-1; LL101B; CDS1N5711UR-1; JANTX1N5711UR-1TR;
Introduction Date: July 18, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE SCHOT 50V 30MA SOD80
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-LL101A
Schottky Rectifier; Repetitive Peak Reverse Voltage:50V; Average Forward Current:30mA; Diode Configuration:Single
DIODE SCHOT 50V 30MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | LL101B-GS08GITR-ND | 2085-LL101B-GS08 | 070986-LL101B-GS08 | LL101B-GS08 | LL101B-GS08 | 21H0759 | LL101B-GS08 |
| Product Name | Single Diodes | Schottky 0.03A 50V Diode and Rectifier | Diodes, Rectifiers - Single - LL101B-GS08 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ||||
| Package | Tape and Reel | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | SOD-80; Mini MELF (SOD-80) | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.0300 amps | ||||||
| Life Cycle Stage | Active | Active |