DIODES Incorporated Single Diodes LLSD101A-7

Description
Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF
Request a Quote Datasheet
Description
Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LLSD101ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LLSD101ADITR-ND
Single Diodes LLSD101ADITR-ND
Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF

Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF

Buy Now Datasheet
60V 15MA Diode and Rectifier - 280-LLSD101A-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 15MA Diode and Rectifier
280-LLSD101A-7
60V 15MA Diode and Rectifier 280-LLSD101A-7
DIODE SCHOTT 60V 15MA MINI MELF Product overview: LLSD101A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101A-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 60V 15MA MINI MELF Product overview: LLSD101A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LLSD101A-7 - 104444-LLSD101A-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LLSD101A-7
104444-LLSD101A-7
Diodes, Rectifiers - Single - LLSD101A-7 104444-LLSD101A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104444-LLSD101A-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini MELF Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 104444-LLSD101A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LLSD101A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LLSD101A-7
Discrete Semiconductor Products - Diodes - Rectifiers LLSD101A-7
DIODE SCHOTT 60V 15MA MINI MELF

DIODE SCHOTT 60V 15MA MINI MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number LLSD101ADITR-ND 280-LLSD101A-7 104444-LLSD101A-7 LLSD101A-7
Product Name Single Diodes 60V 15MA Diode and Rectifier Diodes, Rectifiers - Single - LLSD101A-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) MELF; Mini MELF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data