Diode Standard 25V 150mA Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 780097-LS4154GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Package: SOD-80 Variant
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 25V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: LS4154
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 QuadroMELF
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 30mA
Voltage - DC Reverse (Vr) (Maximum): 25V
Alternative Parts (Cross-Reference): LS4154; LS4154-GS18; LS4154-7; LS4154-13;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Vishay LS4154GS08 Fast Switching Diode
Vishay LS4154GS08 Fast Switching Diode
Vishay LS4154GS08 Fast Switching Diode
Diode Small Signal Switching 35V 0.3A 2-Pin Quadro MELF SOD-80 T/R Product overview: LS4154GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS4154GS08 can be used for catalog matching and distributor lookup.
DIODE GP 25V 150MA SOD80
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | LS4154GS08-ND | 780097-LS4154GS08 | 4433729 | 4433729P | 2085-LS4154GS08 | LS4154GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - LS4154GS08 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 35V 0.3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | ||||
| VR | 25 volts | |||||
| IR | 1.00E-4 mA |