Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Manufacturer: Power Integrations
Win Source Part Number: 780032-LQA30B200C
Series: Qspeed
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 16.5ns
Current - Reverse Leakage @ Vr: 500μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: LQA30B200C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): STTH2002CG-TR; SBR40U200CTB; 30CTH02STRL; VS-30CTH02STRLPbF; 30CTH02STRR; VS-30CTH02SPbF; UB30DCT-E3/8W;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-263AB, Product overview: LQA30B200C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA30B200C can be used for catalog matching and distributor lookup.
Rectifiers 200V, Dual, 15A Ultra-Low Qrr IC
DIODE ARRAY GP 200V 15A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 596-1451-2-ND | 780032-LQA30B200C | 286-LQA30B200C | LQA30B200C | LQA30B200C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - LQA30B200C | 15A 200V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | Tape and Reel | TO-263AB-3 | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts |