45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC
45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC
45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS Diode, 28V, 5pF, 3kW, Unidirectional, SMC Product overview: LNBTVS6-304S from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LNBTVS6-304S can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45VC SMC
TVS DIODE, UNIDIR, 22.5KW, DO-214AB; Product Range:Transil LNBTVS Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16437-2-ND | 144-LNBTVS6-304S | LNBTVS6-304S | 07AH6661 |
| Product Name | TVS Diodes | 28V 5pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 22.5Kw, Do-214Ab; Product Range Stmicroelectronics |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB |
| Peak Pulse Power | 22500 watts | 22500 watts | ||
| VC | 45 volts | 45 volts | 45 volts | |
| VBR | 30 volts | 30 volts |