Diode Array 1 Pair Common Cathode Standard 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE CC 150V 5A DUAL TO252
Rectifiers 150V, Dual, 5A Ultra-Low Qrr Rect
RECTIFIER, 150V, 10A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Common
DIODE ARRAY GP 150V 5A TO252
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | LQA10N150C-ND | LQA10N150C | LQA10N150C | 27AC8056 | LQA10N150C |
| Product Name | Diode Arrays | Diode Arrays | Rectifiers | Rectifier, 150V, 10A, To-252; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 150 volts |