Diode Array 1 Pair Common Cathode Standard 150V 20A Through Hole TO-220-3
DIODE ARRAY GP 150V 20A TO220AB
RECTIFIER, 150V, 40A, TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Common
Rectifiers 150V, Dual, 20A Ultra-Low Qrr Rect
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | LQA40T150C-ND | LQA40T150C | 27AC8079 | LQA40T150C |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 150V, 40A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB-3 | ||
| Life Cycle Stage | Active | |||
| VF | 1.2 volts | 1.2 volts |