Manufacturer: Murata Electronics North America
Win Source Part Number: 1064670-LXES1UBBB1-0
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount
TVS DIODE 6VWM SMD Product overview: LXES1UBBB1-008 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1UBBB1-008 can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1064670-LXES1UBBB1-008 | 490-5640-2-ND | 144-LXES1UBBB1-008 | LXES1UBBB1-008 | LXES1UBBB1-008 |
| Product Name | TVS - TVS - Diodes - LXES1UBBB1-008 | TVS Diodes | SMD TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VWM | 6 volts | ||||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |