113V Clamp 35A Ipp Tvs Diode Surface Mount D²PAK
TVS DIODE 70VWM 113VC D2PAK
TVS DIODE 70VWM 113VC D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15303-2-ND | LDP01-82AY | LDP01-82AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| VC | 113 volts | 113 volts | 113 volts |
| VBR | 77.8 volts | 77.8 volts | 77.8 volts |