Vishay Precision Group Schottky SMD 40V 2A Diode and Rectifier LL101C-GS08

Description
Schottky Rectifier Diode, 40V, 2A, Surface Mount, DO-213AA Product overview: LL101C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Rectifier Diode, 40V, 2A, Surface Mount, DO-213AA Product overview: LL101C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Schottky diode, part number 55R1710, features a maximum repetitive peak reverse voltage of 40V and a forward continuous current rating of 30mA. It is housed in a MiniMELF SOD-80 package, weighing approximately 31 mg. The diode exhibits a low forward voltage drop, with a maximum of 900mV at 15mA, making it suitable for applications requiring efficient switching and low power loss. It can handle a maximum surge current of 2A for short durations. The operating temperature range extends from -65°C to +150°C, and it is AEC-Q101 qualified, indicating its reliability for automotive applications. This diode is also RoHS compliant, ensuring it meets environmental standards. Its low leakage current and capacitance characteristics make it ideal for use in high-frequency applications, protection circuits, and low-current power supplies.

Datasheet Summary
Powered by GS/AI

The Vishay Schottky diode, part number 55R1710, features a maximum repetitive peak reverse voltage of 40V and a forward continuous current rating of 30mA. It is housed in a MiniMELF SOD-80 package, weighing approximately 31 mg. The diode exhibits a low forward voltage drop, with a maximum of 900mV at 15mA, making it suitable for applications requiring efficient switching and low power loss. It can handle a maximum surge current of 2A for short durations. The operating temperature range extends from -65°C to +150°C, and it is AEC-Q101 qualified, indicating its reliability for automotive applications. This diode is also RoHS compliant, ensuring it meets environmental standards. Its low leakage current and capacitance characteristics make it ideal for use in high-frequency applications, protection circuits, and low-current power supplies.

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 40V 2A Diode and Rectifier - 280-LL101C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 2A Diode and Rectifier
280-LL101C-GS08
Schottky SMD 40V 2A Diode and Rectifier 280-LL101C-GS08
Schottky Rectifier Diode, 40V, 2A, Surface Mount, DO-213AA Product overview: LL101C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS08 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 40V, 2A, Surface Mount, DO-213AA Product overview: LL101C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - LL101C-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101C-GS08TR-ND
Single Diodes LL101C-GS08TR-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL101C-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101C-GS08DKR-ND
Single Diodes LL101C-GS08DKR-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL101C-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101C-GS08CT-ND
Single Diodes LL101C-GS08CT-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - LL101C-GS08 - 018620-LL101C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL101C-GS08
018620-LL101C-GS08
Diodes, Rectifiers - Single - LL101C-GS08 018620-LL101C-GS08
Manufacturer: Vishay Win Source Part Number: 018620-LL101C-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 390mV @ 1mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 30V Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 018620-LL101C-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - LL101C-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL101C-GS08
Single Diodes LL101C-GS08
DIODE SCHOT 40V 30MA SOD80

DIODE SCHOT 40V 30MA SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL101C-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL101C-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LL101C-GS08
DIODE SCHOT 40V 30MA SOD80

DIODE SCHOT 40V 30MA SOD80

Supplier's Site
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay - 21H0761 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay
21H0761
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay 21H0761
DIODE, SCHOTTKY, 30MA, 40V, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:30mA; Forward Voltage Max:390mV; Forward Surge Current:2A; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30MA, 40V, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:30mA; Forward Voltage Max:390mV; Forward Surge Current:2A; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay - 55R1710 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay
55R1710
Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay 55R1710
DIODE, SCHOTTKY, 30MA, 40V, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:15mA; Forward Voltage Max:900mV; Forward Surge Current:2A; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30MA, 40V, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:15mA; Forward Voltage Max:900mV; Forward Surge Current:2A; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LL101C-GS08
Schottky Diodes & Rectifiers LL101C-GS08
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-LL101A

Schottky Diodes & Rectifiers RECOMMENDED ALT 625-LL101A

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - LL101C-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
LL101C-GS08
Diodes >> Schottky Barrier Diodes (SBD) LL101C-GS08
40V 30mA 390mV@1mA MiniMELF Schottky Barrier Diodes (SBD) ROHS

40V 30mA 390mV@1mA MiniMELF Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-LL101C-GS08 LL101C-GS08TR-ND 018620-LL101C-GS08 LL101C-GS08 LL101C-GS08 21H0761 55R1710 LL101C-GS08 LL101C-GS08
Product Name Schottky SMD 40V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - LL101C-GS08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay Diode, Schottky, 30Ma, 40V, Sod-80; Diode Configuration Vishay Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel MiniMELF; MELF; SOD-80; SOD-80 MiniMELF SOD-80; Mini MELF (SOD-80) MiniMELF
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.0300 amps
Tj -65 C (-85 F) 125 C (257 F) 125 C (257 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data