Diode Array 1 Pair Common Cathode Standard 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RECTIFIER, 150V, 40A, TO-263AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Common
Rectifiers 150V, Dual, 20A Ultra-Low Qrr Rect
DIODE ARRAY GP 150V 20A TO263AB
DIODE CC 150V 20A DUAL TO-263AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | LQA40B150C-ND | 27AC8077 | LQA40B150C | LQA40B150C | LQA40B150C |
| Product Name | Diode Arrays | Rectifier, 150V, 40A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||||
| RoHS Compliant | RoHS | ||||
| VRRM | 150 volts |