Powerex, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single LS412260

Description
Win Source Part Number: 1219815-LS412260 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2200 V Current - Average Rectified (Io): 600A Voltage - Forward (Vf) (Max) @ If: 1.19 V @ 1800 A Current - Reverse Leakage @ Vr: 40 mA @ 2200 V Mounting Type: Chassis Mount Package / Case: POW-R-BLOK™ Module Supplier Device Package: POW-R-BLOK™ Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1219815-LS412260 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2200 V Current - Average Rectified (Io): 600A Voltage - Forward (Vf) (Max) @ If: 1.19 V @ 1800 A Current - Reverse Leakage @ Vr: 40 mA @ 2200 V Mounting Type: Chassis Mount Package / Case: POW-R-BLOK™ Module Supplier Device Package: POW-R-BLOK™ Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1219815-LS412260 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1219815-LS412260
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1219815-LS412260
Win Source Part Number: 1219815-LS412260 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2200 V Current - Average Rectified (Io): 600A Voltage - Forward (Vf) (Max) @ If: 1.19 V @ 1800 A Current - Reverse Leakage @ Vr: 40 mA @ 2200 V Mounting Type: Chassis Mount Package / Case: POW-R-BLOK™ Module Supplier Device Package: POW-R-BLOK™ Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc.

Win Source Part Number: 1219815-LS412260
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2200 V
Current - Average Rectified (Io): 600A
Voltage - Forward (Vf) (Max) @ If: 1.19 V @ 1800 A
Current - Reverse Leakage @ Vr: 40 mA @ 2200 V
Mounting Type: Chassis Mount
Package / Case: POW-R-BLOK™ Module
Supplier Device Package: POW-R-BLOK™ Module
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Powerex Inc.

Buy Now Datasheet
Single Diodes - LS412260-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS412260-ND
Single Diodes LS412260-ND
Diode Standard 2200V 600A Chassis Mount POW-R-BLOK™ Module

Diode Standard 2200V 600A Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS412260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS412260
Discrete Semiconductor Products - Diodes - Rectifiers LS412260
DIODE GP 2.2KV 600A POW-R-BLOK

DIODE GP 2.2KV 600A POW-R-BLOK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1219815-LS412260 LS412260-ND LS412260
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 40 volts
View Details
Diodes - BAT 165 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
6 suppliers
Rectifier Diode - HR1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details