Manufacturer: Vishay
Win Source Part Number: 206695-LS101C-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Silicon, GLASS, SIMILAR TO DO-213AA, QUADROMELF-2 Product overview: LS101C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS101C-GS08 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOT 40V 30MA SOD80
Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 206695-LS101C-GS08 | 280-LS101C-GS08 | 112-LS101C-GS08TR-ND | LS101C-GS08 | LS101C-GS08 |
| Product Name | Diodes, Rectifiers - Single - LS101C-GS08 | Schottky 0.03A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF | Tape and Reel | QuadroMELF; MELF; SOD-80 | SOD-80; SOD-80 | |
| VF | 0.9000 volts | 0.9000 volts |