Diode Array 1 Pair Common Cathode Standard 150V 15A Through Hole TO-220-3
Rectifiers 150V, Dual, 15A Ultra-Low Qrr Rect
RECTIFIER, 150V, 30A, TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:30A; Diode Configuration:Common
DIODE ARRAY GP 150V 15A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | LQA30T150C-ND | LQA30T150C | 27AC8073 | LQA30T150C |
| Product Name | Diode Arrays | Rectifiers | Rectifier, 150V, 30A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB-3 | ||
| RoHS Compliant | RoHS | |||
| VRRM | 150 volts |